ILSCO Corporation Mechanical Cable Lug CO8

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 1 15/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V WIDTH 1 33/64 INCH HEIGHT 1.969 INCH TEMPERATURE RATING 90 DEG C CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 1 15/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V WIDTH 1 33/64 INCH HEIGHT 1.969 INCH TEMPERATURE RATING 90 DEG C CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO8 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO8
Mechanical Cable Lug CO8
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 1 15/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V WIDTH 1 33/64 INCH HEIGHT 1.969 INCH TEMPERATURE RATING 90 DEG C CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 1 15/16 INCH OVERALL LENGTH
  • 250 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • VOLTAGE RATING 2000 V
  • WIDTH 1 33/64 INCH
  • HEIGHT 1.969 INCH
  • TEMPERATURE RATING 90 DEG C
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO8
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details