ILSCO Corporation Mechanical Cable Lug CO7

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 1-3/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 1-1/8 INCH W X 1.416 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 1/4 TO 20 INCH TOP HOLE TAPPED SIZE 5/8 TO 18 INCH PACKAGING QUANTITY 10 CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 1-3/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 1-1/8 INCH W X 1.416 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 1/4 TO 20 INCH TOP HOLE TAPPED SIZE 5/8 TO 18 INCH PACKAGING QUANTITY 10 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO7 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO7
Mechanical Cable Lug CO7
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 1-3/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 1-1/8 INCH W X 1.416 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 1/4 TO 20 INCH TOP HOLE TAPPED SIZE 5/8 TO 18 INCH PACKAGING QUANTITY 10 CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 1-3/8 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • SIZE 1-1/8 INCH W X 1.416 INCH H
  • TEMPERATURE RATING 90 DEG C
  • MOUNTING HOLE TAPPED SIZE 1/4 TO 20 INCH
  • TOP HOLE TAPPED SIZE 5/8 TO 18 INCH
  • PACKAGING QUANTITY 10
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO7
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ring Terminals - 1788680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details