ILSCO Corporation Mechanical Cable Lug CO6RP

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 1 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 13/16 INCH W X 1 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 1/4 TO 20 INCH TOP HOLE TAPPED SIZE 9/16 TO 24 INCH PACKAGING QUANTITY 25 CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 1 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 13/16 INCH W X 1 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 1/4 TO 20 INCH TOP HOLE TAPPED SIZE 9/16 TO 24 INCH PACKAGING QUANTITY 25 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO6RP - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO6RP
Mechanical Cable Lug CO6RP
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 1 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 13/16 INCH W X 1 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 1/4 TO 20 INCH TOP HOLE TAPPED SIZE 9/16 TO 24 INCH PACKAGING QUANTITY 25 CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 1 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • SIZE 13/16 INCH W X 1 INCH H
  • TEMPERATURE RATING 90 DEG C
  • MOUNTING HOLE TAPPED SIZE 1/4 TO 20 INCH
  • TOP HOLE TAPPED SIZE 9/16 TO 24 INCH
  • PACKAGING QUANTITY 25
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO6RP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Insulated Ferrules - 2205.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details