ILSCO Corporation Mechanical Cable Lug CO5SW

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 17/32 INCH HEIGHT 0.625 INCH TEMPERATURE RATING 90 DEG C CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 17/32 INCH HEIGHT 0.625 INCH TEMPERATURE RATING 90 DEG C CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO5SW - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO5SW
Mechanical Cable Lug CO5SW
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 17/32 INCH HEIGHT 0.625 INCH TEMPERATURE RATING 90 DEG C CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 5/8 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • VOLTAGE RATING 2000 V
  • WIDTH 17/32 INCH
  • HEIGHT 0.625 INCH
  • TEMPERATURE RATING 90 DEG C
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO5SW
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Ring Terminals - 1788658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details