ILSCO Corporation Mechanical Cable Lug CO5SP

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 9/16 INCH W X 0.64 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 3/8 TO 27 INCH PACKAGING QUANTITY 50 CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 9/16 INCH W X 0.64 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 3/8 TO 27 INCH PACKAGING QUANTITY 50 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO5SP - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO5SP
Mechanical Cable Lug CO5SP
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 9/16 INCH W X 0.64 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 3/8 TO 27 INCH PACKAGING QUANTITY 50 CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 5/8 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • SIZE 9/16 INCH W X 0.64 INCH H
  • TEMPERATURE RATING 90 DEG C
  • MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH
  • TOP HOLE TAPPED SIZE 3/8 TO 27 INCH
  • PACKAGING QUANTITY 50
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO5SP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Ring Terminals - 1788657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details