ILSCO Corporation Mechanical Cable Lug CO5RP

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 9/16 INCH HEIGHT 0.64 INCH TEMPERATURE RATING 90 DEG C CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 9/16 INCH HEIGHT 0.64 INCH TEMPERATURE RATING 90 DEG C CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO5RP - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO5RP
Mechanical Cable Lug CO5RP
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 9/16 INCH HEIGHT 0.64 INCH TEMPERATURE RATING 90 DEG C CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 5/8 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • VOLTAGE RATING 2000 V
  • WIDTH 9/16 INCH
  • HEIGHT 0.64 INCH
  • TEMPERATURE RATING 90 DEG C
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO5RP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details