ILSCO Corporation Mechanical Cable Lug CO5CW

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 17/32 INCH HEIGHT 0.64 INCH TEMPERATURE RATING 90 DEG C CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 17/32 INCH HEIGHT 0.64 INCH TEMPERATURE RATING 90 DEG C CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO5CW - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO5CW
Mechanical Cable Lug CO5CW
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 5/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 17/32 INCH HEIGHT 0.64 INCH TEMPERATURE RATING 90 DEG C CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 5/8 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • VOLTAGE RATING 2000 V
  • WIDTH 17/32 INCH
  • HEIGHT 0.64 INCH
  • TEMPERATURE RATING 90 DEG C
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO5CW
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details