ILSCO Corporation Mechanical Cable Lug CO4SP

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 29/64 INCH W X 0.568 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 5/16 TO 24 INCH PACKAGING QUANTITY 100 CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 29/64 INCH W X 0.568 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 5/16 TO 24 INCH PACKAGING QUANTITY 100 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO4SP - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO4SP
Mechanical Cable Lug CO4SP
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 29/64 INCH W X 0.568 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 5/16 TO 24 INCH PACKAGING QUANTITY 100 CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 15/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • SIZE 29/64 INCH W X 0.568 INCH H
  • TEMPERATURE RATING 90 DEG C
  • MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH
  • TOP HOLE TAPPED SIZE 5/16 TO 24 INCH
  • PACKAGING QUANTITY 100
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO4SP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details