ILSCO Corporation Mechanical Cable Lug CO4RP

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 29/64 INCH W X 0.552 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 5/16 TO 24 INCH PACKAGING QUANTITY 100 CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 29/64 INCH W X 0.552 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 5/16 TO 24 INCH PACKAGING QUANTITY 100 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO4RP - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO4RP
Mechanical Cable Lug CO4RP
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 29/64 INCH W X 0.552 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 5/16 TO 24 INCH PACKAGING QUANTITY 100 CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 15/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • SIZE 29/64 INCH W X 0.552 INCH H
  • TEMPERATURE RATING 90 DEG C
  • MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH
  • TOP HOLE TAPPED SIZE 5/16 TO 24 INCH
  • PACKAGING QUANTITY 100
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO4RP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Dual Wire Ferrules - 2776.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details