ILSCO Corporation Mechanical Cable Lug CO4DD

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 29/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 29/64 INCH W X 0.552 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 5/16 TO 24 INCH PACKAGING QUANTITY 100 CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 29/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 29/64 INCH W X 0.552 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 5/16 TO 24 INCH PACKAGING QUANTITY 100 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO4DD - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO4DD
Mechanical Cable Lug CO4DD
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 29/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 29/64 INCH W X 0.552 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 5/16 TO 24 INCH PACKAGING QUANTITY 100 CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 29/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • SIZE 29/64 INCH W X 0.552 INCH H
  • TEMPERATURE RATING 90 DEG C
  • MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH
  • TOP HOLE TAPPED SIZE 5/16 TO 24 INCH
  • PACKAGING QUANTITY 100
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO4DD
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details