ILSCO Corporation Mechanical Cable Lug CO4CW

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 100 VOLTAGE RATING 2000 V WIDTH 29/64 INCH HEIGHT 0.547 INCH TEMPERATURE RATING 90 DEG C CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 100 VOLTAGE RATING 2000 V WIDTH 29/64 INCH HEIGHT 0.547 INCH TEMPERATURE RATING 90 DEG C CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO4CW - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO4CW
Mechanical Cable Lug CO4CW
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL ILSCO[R] BRAND PACKAGING QUANTITY 100 VOLTAGE RATING 2000 V WIDTH 29/64 INCH HEIGHT 0.547 INCH TEMPERATURE RATING 90 DEG C CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 15/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 100
  • VOLTAGE RATING 2000 V
  • WIDTH 29/64 INCH
  • HEIGHT 0.547 INCH
  • TEMPERATURE RATING 90 DEG C
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO4CW
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data