ILSCO Corporation Mechanical Cable Lug CO3SP

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 3/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 11/32 INCH W X 0.469 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 1/4 TO 28 INCH PACKAGING QUANTITY 100 CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 3/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 11/32 INCH W X 0.469 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 1/4 TO 28 INCH PACKAGING QUANTITY 100 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO3SP - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO3SP
Mechanical Cable Lug CO3SP
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 3/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 11/32 INCH W X 0.469 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH TOP HOLE TAPPED SIZE 1/4 TO 28 INCH PACKAGING QUANTITY 100 CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 3/8 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • SIZE 11/32 INCH W X 0.469 INCH H
  • TEMPERATURE RATING 90 DEG C
  • MOUNTING HOLE TAPPED SIZE 10 TO 32 INCH
  • TOP HOLE TAPPED SIZE 1/4 TO 28 INCH
  • PACKAGING QUANTITY 100
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO3SP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers