ILSCO Corporation Mechanical Cable Lug CO3RP

Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 3/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 11/32 INCH W X 0.469 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 8 TO 32 INCH TOP HOLE TAPPED SIZE 1/4 TO 28 INCH PACKAGING QUANTITY 100 CO MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 3/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 11/32 INCH W X 0.469 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 8 TO 32 INCH TOP HOLE TAPPED SIZE 1/4 TO 28 INCH PACKAGING QUANTITY 100 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CO3RP - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CO3RP
Mechanical Cable Lug CO3RP
BOX TYPE ELECTROLYTIC SEAMLESS COPPER MATERIAL 3/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SIZE 11/32 INCH W X 0.469 INCH H TEMPERATURE RATING 90 DEG C MOUNTING HOLE TAPPED SIZE 8 TO 32 INCH TOP HOLE TAPPED SIZE 1/4 TO 28 INCH PACKAGING QUANTITY 100 CO MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 3/8 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • SIZE 11/32 INCH W X 0.469 INCH H
  • TEMPERATURE RATING 90 DEG C
  • MOUNTING HOLE TAPPED SIZE 8 TO 32 INCH
  • TOP HOLE TAPPED SIZE 1/4 TO 28 INCH
  • PACKAGING QUANTITY 100
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CO3RP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Un-Insulated Ferrules - 2395.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details