ILSCO Corporation Compression Cable Lug CLWU-500

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE I-87 DIE INDEX 3 INCH L X 1.53 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE I-87 DIE INDEX 3 INCH L X 1.53 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWU-500 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWU-500
Compression Cable Lug CLWU-500
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE I-87 DIE INDEX 3 INCH L X 1.53 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • I-87 DIE INDEX
  • 3 INCH L X 1.53 INCH W PAD SIZE
  • LONG BARREL TYPE
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.828 INCH
  • OUTER DIAMETER 1.062 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWU MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWU-500
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Ring Terminals - 1251961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details