ILSCO Corporation Compression Cable Lug CLWU-1000

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE I-125 DIE INDEX 3 INCH L X 2.17 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE I-125 DIE INDEX 3 INCH L X 2.17 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWU-1000 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWU-1000
Compression Cable Lug CLWU-1000
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE I-125 DIE INDEX 3 INCH L X 2.17 INCH W PAD SIZE LONG BARREL TYPE ILSCO[R] BRAND INNER DIAMETER 1.172 INCH OUTER DIAMETER 1.5 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 KCMIL CONDUCTOR SIZE
  • I-125 DIE INDEX
  • 3 INCH L X 2.17 INCH W PAD SIZE
  • LONG BARREL TYPE
  • ILSCO[R] BRAND
  • INNER DIAMETER 1.172 INCH
  • OUTER DIAMETER 1.5 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWU MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWU-1000
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details