ILSCO Corporation Compression Cable Lug CLWS-6-12

Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLUE COLOR 2.57 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-24 DIE INDEX 1.25 INCH LENGTH X 0.755 INCH WIDTH X 0.087 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1.187 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CLWS MODEL
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLUE COLOR 2.57 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-24 DIE INDEX 1.25 INCH LENGTH X 0.755 INCH WIDTH X 0.087 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1.187 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CLWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWS-6-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWS-6-12
Compression Cable Lug CLWS-6-12
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLUE COLOR 2.57 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-24 DIE INDEX 1.25 INCH LENGTH X 0.755 INCH WIDTH X 0.087 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1.187 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CLWS MODEL
  • ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL
  • BLUE COLOR
  • 2.57 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G/467/486A/B, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-24 DIE INDEX
  • 1.25 INCH LENGTH X 0.755 INCH WIDTH X 0.087 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPLIANT
  • WITH SIGHT HOLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 1.187 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICABLE STANDARD NEBS3
  • CLWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWS-6-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Bootlace Ferrules - 1787355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details