ILSCO Corporation Compression Cable Lug CLWS-3-12

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2.63 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-29 DIE INDEX 1.25 INCH L X 0.75 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.275 INCH OUTER DIAMETER 0.375 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2.63 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-29 DIE INDEX 1.25 INCH L X 0.75 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.275 INCH OUTER DIAMETER 0.375 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWS-3-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWS-3-12
Compression Cable Lug CLWS-3-12
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2.63 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-29 DIE INDEX 1.25 INCH L X 0.75 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.275 INCH OUTER DIAMETER 0.375 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2.63 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-29 DIE INDEX
  • 1.25 INCH L X 0.75 INCH W X 0.1 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.275 INCH
  • OUTER DIAMETER 0.375 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWS-3-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details