ILSCO Corporation Compression Cable Lug CLWS-3/0-516

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.814 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-50 DIE INDEX 0.875 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.484 INCH OUTER DIAMETER 0.609 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.814 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-50 DIE INDEX 0.875 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.484 INCH OUTER DIAMETER 0.609 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWS-3/0-516 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWS-3/0-516
Compression Cable Lug CLWS-3/0-516
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.814 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-50 DIE INDEX 0.875 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.484 INCH OUTER DIAMETER 0.609 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2.814 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • I-50 DIE INDEX
  • 0.875 INCH L X 0.885 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.484 INCH
  • OUTER DIAMETER 0.609 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWS-3/0-516
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1788664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details