SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
WHITE COLOR
5.462 INCH OVERALL LENGTH
3 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1000 KCMIL CONDUCTOR SIZE
5/8 INCH STUD SIZE
I-125 DIE INDEX
1.437 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 1.172 INCH
OUTER DIAMETER 1.5 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
WHITE COLOR
5.462 INCH OVERALL LENGTH
3 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1000 KCMIL CONDUCTOR SIZE
5/8 INCH STUD SIZE
I-125 DIE INDEX
1.437 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 1.172 INCH
OUTER DIAMETER 1.5 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWS MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
WHITE COLOR
5.462 INCH OVERALL LENGTH
3 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1000 KCMIL CONDUCTOR SIZE
5/8 INCH STUD SIZE
I-125 DIE INDEX
1.437 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 1.172 INCH
OUTER DIAMETER 1.5 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWS MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
WHITE COLOR
5.462 INCH OVERALL LENGTH
3 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1000 KCMIL CONDUCTOR SIZE
5/8 INCH STUD SIZE
I-125 DIE INDEX
1.437 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE