ILSCO Corporation Compression Cable Lug CLWS-1-38

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 2.58 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-37 DIE INDEX 0.875 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.359 INCH ID X 0.468 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 2.58 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-37 DIE INDEX 0.875 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.359 INCH ID X 0.468 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWS-1-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWS-1-38
Compression Cable Lug CLWS-1-38
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 2.58 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-37 DIE INDEX 0.875 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.359 INCH ID X 0.468 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2.58 INCH OVERALL LENGTH
  • 1.375 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-37 DIE INDEX
  • 0.875 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.359 INCH ID X 0.468 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWS-1-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Un-Insulated Ferrules - 2217.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details