SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.731 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-42 DIE INDEX
0.875 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.39 INCH ID X 0.515 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.731 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-42 DIE INDEX
0.875 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.39 INCH ID X 0.515 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.731 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-42 DIE INDEX
0.875 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.39 INCH ID X 0.515 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.731 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-42 DIE INDEX
0.875 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE