SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.857 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
0.875 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLWN MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.857 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
0.875 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLWN MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.857 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
0.875 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CLWN MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.857 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
0.875 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE