ILSCO Corporation Compression Cable Lug CLWN-250-38-1

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 4.156 INCH OVERALL LENGTH 1.688 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-62 DIE INDEX 1.937 INCH L X 0.735 INCH W X 0.202 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.593 INCH OUTER DIAMETER 0.75 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWN MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 4.156 INCH OVERALL LENGTH 1.688 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-62 DIE INDEX 1.937 INCH L X 0.735 INCH W X 0.202 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.593 INCH OUTER DIAMETER 0.75 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWN-250-38-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWN-250-38-1
Compression Cable Lug CLWN-250-38-1
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 4.156 INCH OVERALL LENGTH 1.688 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-62 DIE INDEX 1.937 INCH L X 0.735 INCH W X 0.202 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.593 INCH OUTER DIAMETER 0.75 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWN MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 4.156 INCH OVERALL LENGTH
  • 1.688 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-62 DIE INDEX
  • 1.937 INCH L X 0.735 INCH W X 0.202 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.593 INCH
  • OUTER DIAMETER 0.75 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWN MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWN-250-38-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Terminal Type Angled - 30°
Material Brass
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details