ILSCO Corporation Compression Cable Lug CLWDS-4-14-58-1

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 3.046 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-29 DIE INDEX 1.687 INCH L X 0.486 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 TO 1 INCH PAD HOLE SPACING SURECRIMP[R] BRAND INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.343 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWDS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 3.046 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-29 DIE INDEX 1.687 INCH L X 0.486 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 TO 1 INCH PAD HOLE SPACING SURECRIMP[R] BRAND INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.343 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWDS-4-14-58-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWDS-4-14-58-1
Compression Cable Lug CLWDS-4-14-58-1
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 3.046 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-29 DIE INDEX 1.687 INCH L X 0.486 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 TO 1 INCH PAD HOLE SPACING SURECRIMP[R] BRAND INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.343 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWDS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 3.046 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-29 DIE INDEX
  • 1.687 INCH L X 0.486 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 TO 1 INCH PAD HOLE SPACING
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.25 INCH
  • OUTER DIAMETER 0.343 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWDS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWDS-4-14-58-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
PTFE Insulated Turret to Turret Solder Terminal - 11250 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers