ILSCO Corporation Compression Cable Lug CLWDS-2/0-12-1-134

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.896 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-45 DIE INDEX 3 INCH L X 0.811 INCH W PAD SIZE 2 PAD HOLE(S) 1 TO 1 3/4 INCH PAD HOLE SPACING SURECRIMP[R] BRAND INNER DIAMETER 0.437 INCH OUTER DIAMETER 0.562 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWDS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.896 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-45 DIE INDEX 3 INCH L X 0.811 INCH W PAD SIZE 2 PAD HOLE(S) 1 TO 1 3/4 INCH PAD HOLE SPACING SURECRIMP[R] BRAND INNER DIAMETER 0.437 INCH OUTER DIAMETER 0.562 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWDS-2/0-12-1-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWDS-2/0-12-1-134
Compression Cable Lug CLWDS-2/0-12-1-134
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.896 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-45 DIE INDEX 3 INCH L X 0.811 INCH W PAD SIZE 2 PAD HOLE(S) 1 TO 1 3/4 INCH PAD HOLE SPACING SURECRIMP[R] BRAND INNER DIAMETER 0.437 INCH OUTER DIAMETER 0.562 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWDS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4.896 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-45 DIE INDEX
  • 3 INCH L X 0.811 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 TO 1 3/4 INCH PAD HOLE SPACING
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.437 INCH
  • OUTER DIAMETER 0.562 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWDS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWDS-2/0-12-1-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data