SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
5.902 INCH OVERALL LENGTH
2.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-106 DIE INDEX
2.125 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
2 PAD HOLE(S)
1 1/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 1.031 INCH
OUTER DIAMETER 1.313 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
5.902 INCH OVERALL LENGTH
2.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-106 DIE INDEX
2.125 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
2 PAD HOLE(S)
1 1/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 1.031 INCH
OUTER DIAMETER 1.313 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
5.902 INCH OVERALL LENGTH
2.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-106 DIE INDEX
2.125 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
2 PAD HOLE(S)
1 1/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 1.031 INCH
OUTER DIAMETER 1.313 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
5.902 INCH OVERALL LENGTH
2.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-106 DIE INDEX
2.125 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE