ILSCO Corporation Compression Cable Lug CLWD-650-38-1

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 5.493 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 1.937 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 5.493 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 1.937 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWD-650-38-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWD-650-38-1
Compression Cable Lug CLWD-650-38-1
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 5.493 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 1.937 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 5.493 INCH OVERALL LENGTH
  • 2.687 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 650 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-99 DIE INDEX
  • 1.937 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.958 INCH
  • OUTER DIAMETER 1.217 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWD-650-38-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details