ILSCO Corporation Compression Cable Lug CLWD-650-12-114

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.056 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 2.5 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.056 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 2.5 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWD-650-12-114 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWD-650-12-114
Compression Cable Lug CLWD-650-12-114
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.056 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-99 DIE INDEX 2.5 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 6.056 INCH OVERALL LENGTH
  • 2.687 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 650 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-99 DIE INDEX
  • 2.5 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 1/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.958 INCH
  • OUTER DIAMETER 1.217 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWD-650-12-114
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11500-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details