SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
2.757 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-24 DIE INDEX
1.437 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.225 INCH ID X 0.32 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
2.757 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-24 DIE INDEX
1.437 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.225 INCH ID X 0.32 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
2.757 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-24 DIE INDEX
1.437 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.225 INCH ID X 0.32 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
BLUE COLOR
2.757 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-24 DIE INDEX
1.437 INCH L X 0.411 INCH W X 0.087 INCH THK PAD SIZE