SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
4.919 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
1.937 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.828 INCH ID X 1.062 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
4.919 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
1.937 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.828 INCH ID X 1.062 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
4.919 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
1.937 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.828 INCH ID X 1.062 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
4.919 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-87 DIE INDEX
1.937 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE