ILSCO Corporation Compression Cable Lug CLWD-4-14-58

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.796 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-29 DIE INDEX 1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.25 INCH ID X 0.343 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.796 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-29 DIE INDEX 1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.25 INCH ID X 0.343 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWD-4-14-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWD-4-14-58
Compression Cable Lug CLWD-4-14-58
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.796 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-29 DIE INDEX 1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.25 INCH ID X 0.343 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.796 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-29 DIE INDEX
  • 1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.25 INCH ID X 0.343 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWD-4-14-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2004-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Insulated Ferrules - 2212.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details