SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.678 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-54 DIE INDEX
1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.546 INCH
OUTER DIAMETER 0.687 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.678 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-54 DIE INDEX
1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.546 INCH
OUTER DIAMETER 0.687 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.678 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-54 DIE INDEX
1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.546 INCH
OUTER DIAMETER 0.687 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.678 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-54 DIE INDEX
1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE