ILSCO Corporation Compression Cable Lug CLWD-4/0-12-1

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 4.116 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-54 DIE INDEX 2.125 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 4.116 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-54 DIE INDEX 2.125 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWD-4/0-12-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWD-4/0-12-1
Compression Cable Lug CLWD-4/0-12-1
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 4.116 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-54 DIE INDEX 2.125 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 4.116 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-54 DIE INDEX
  • 2.125 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.546 INCH
  • OUTER DIAMETER 0.687 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWD-4/0-12-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1787272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details