SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.098 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-33 DIE INDEX
1.687 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.312 INCH
OUTER DIAMETER 0.421 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.098 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-33 DIE INDEX
1.687 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.312 INCH
OUTER DIAMETER 0.421 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.098 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-33 DIE INDEX
1.687 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.312 INCH
OUTER DIAMETER 0.421 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.098 INCH OVERALL LENGTH
1.125 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-33 DIE INDEX
1.687 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE