ILSCO Corporation Compression Cable Lug CLWD-2-38-1

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.348 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-33 DIE INDEX 1.937 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.312 INCH ID X 0.421 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.348 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-33 DIE INDEX 1.937 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.312 INCH ID X 0.421 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWD-2-38-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWD-2-38-1
Compression Cable Lug CLWD-2-38-1
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.348 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I-33 DIE INDEX 1.937 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.312 INCH ID X 0.421 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.348 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-33 DIE INDEX
  • 1.937 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.312 INCH ID X 0.421 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWD-2-38-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details