ILSCO Corporation Compression Cable Lug CLWD-2-12-134

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.411 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-33 DIE INDEX 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.312 INCH ID X 0.421 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.411 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-33 DIE INDEX 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.312 INCH ID X 0.421 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWD-2-12-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWD-2-12-134
Compression Cable Lug CLWD-2-12-134
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.411 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-33 DIE INDEX 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.312 INCH ID X 0.421 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 4.411 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-33 DIE INDEX
  • 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.312 INCH ID X 0.421 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWD-2-12-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details