SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
BLACK COLOR
4.896 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-45 DIE INDEX
3 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.437 INCH ID X 0.562 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
BLACK COLOR
4.896 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-45 DIE INDEX
3 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.437 INCH ID X 0.562 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
BLACK COLOR
4.896 INCH OVERALL LENGTH
1.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-45 DIE INDEX
3 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.437 INCH ID X 0.562 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL