SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GREEN COLOR
3.142 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-37 DIE INDEX
1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.359 INCH ID X 0.468 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GREEN COLOR
3.142 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-37 DIE INDEX
1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.359 INCH ID X 0.468 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GREEN COLOR
3.142 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-37 DIE INDEX
1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.359 INCH ID X 0.468 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CLWD MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GREEN COLOR
3.142 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-37 DIE INDEX
1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE