ILSCO Corporation Compression Cable Lug CLWD-1-14-34

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.142 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-37 DIE INDEX 1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.359 INCH ID X 0.468 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.142 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-37 DIE INDEX 1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.359 INCH ID X 0.468 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLWD-1-14-34 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLWD-1-14-34
Compression Cable Lug CLWD-1-14-34
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.142 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-37 DIE INDEX 1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.359 INCH ID X 0.468 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLWD MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 3.142 INCH OVERALL LENGTH
  • 1.375 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-37 DIE INDEX
  • 1.437 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.359 INCH ID X 0.468 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLWD-1-14-34
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Blade Terminals - 1787252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details