SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
4.52 INCH OVERALL LENGTH
2.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
I-106 DIE INDEX
3 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
90 DEG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 1.031 INCH
OUTER DIAMETER 1.313 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNU MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
4.52 INCH OVERALL LENGTH
2.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
I-106 DIE INDEX
3 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
90 DEG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 1.031 INCH
OUTER DIAMETER 1.313 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNU MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
4.52 INCH OVERALL LENGTH
2.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
I-106 DIE INDEX
3 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
90 DEG BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 1.031 INCH
OUTER DIAMETER 1.313 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CLNU MODEL