ILSCO Corporation Compression Cable Lug CLNU-650-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.441 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE I-99 DIE INDEX 3 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.441 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE I-99 DIE INDEX 3 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-650-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-650-9
Compression Cable Lug CLNU-650-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 4.441 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE I-99 DIE INDEX 3 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 4.441 INCH OVERALL LENGTH
  • 2.687 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 650 KCMIL CONDUCTOR SIZE
  • I-99 DIE INDEX
  • 3 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE
  • 90 DEG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.958 INCH
  • OUTER DIAMETER 1.217 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-650-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1902593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers