ILSCO Corporation Compression Cable Lug CLNU-600

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 6.496 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE I-94 DIE INDEX 3 INCH L X 1.71 INCH W X 0.267 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 6.496 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE I-94 DIE INDEX 3 INCH L X 1.71 INCH W X 0.267 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-600 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-600
Compression Cable Lug CLNU-600
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 6.496 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE I-94 DIE INDEX 3 INCH L X 1.71 INCH W X 0.267 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 6.496 INCH OVERALL LENGTH
  • 2.69 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • I-94 DIE INDEX
  • 3 INCH L X 1.71 INCH W X 0.267 INCH THK PAD SIZE
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.92 INCH
  • OUTER DIAMETER 1.187 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-600
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1571216A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers