ILSCO Corporation Compression Cable Lug CLNU-600-9

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.35 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE I-94 DIE INDEX 3 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE LONG, 90 DEGREE BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.92 INCH ID X 1.187 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.35 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE I-94 DIE INDEX 3 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE LONG, 90 DEGREE BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.92 INCH ID X 1.187 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-600-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-600-9
Compression Cable Lug CLNU-600-9
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.35 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE I-94 DIE INDEX 3 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE LONG, 90 DEGREE BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.92 INCH ID X 1.187 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CLNU MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 4.35 INCH OVERALL LENGTH
  • 2.687 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • I-94 DIE INDEX
  • 3 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE
  • LONG, 90 DEGREE BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.92 INCH ID X 1.187 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-600-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details