ILSCO Corporation Compression Cable Lug CLNU-6-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.42 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE I-24 DIE INDEX 3 INCH L X 0.728 INCH W X 0.087 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.203 INCH OUTER DIAMETER 0.295 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.42 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE I-24 DIE INDEX 3 INCH L X 0.728 INCH W X 0.087 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.203 INCH OUTER DIAMETER 0.295 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-6-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-6-9
Compression Cable Lug CLNU-6-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.42 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE I-24 DIE INDEX 3 INCH L X 0.728 INCH W X 0.087 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.203 INCH OUTER DIAMETER 0.295 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 3.42 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • I-24 DIE INDEX
  • 3 INCH L X 0.728 INCH W X 0.087 INCH THK PAD SIZE
  • 90 DEG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.203 INCH
  • OUTER DIAMETER 0.295 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-6-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2401.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details