ILSCO Corporation Compression Cable Lug CLNU-500

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 5.982 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE I-87 DIE INDEX 3 INCH L X 1.53 INCH W X 0.234 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 5.982 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE I-87 DIE INDEX 3 INCH L X 1.53 INCH W X 0.234 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-500 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-500
Compression Cable Lug CLNU-500
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 5.982 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE I-87 DIE INDEX 3 INCH L X 1.53 INCH W X 0.234 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 5.982 INCH OVERALL LENGTH
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • I-87 DIE INDEX
  • 3 INCH L X 1.53 INCH W X 0.234 INCH THK PAD SIZE
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.828 INCH
  • OUTER DIAMETER 1.062 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-500
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details