ILSCO Corporation Compression Cable Lug CLNU-500-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 4.22 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE I-87 DIE INDEX 3 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 4.22 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE I-87 DIE INDEX 3 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-500-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-500-9
Compression Cable Lug CLNU-500-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 4.22 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE I-87 DIE INDEX 3 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 90 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 4.22 INCH OVERALL LENGTH
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • I-87 DIE INDEX
  • 3 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE
  • 90 DEG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.828 INCH
  • OUTER DIAMETER 1.062 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-500-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details