ILSCO Corporation Compression Cable Lug CLNU-400

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 5.792 INCH OVERALL LENGTH 2.13 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE I-76 DIE INDEX 3 INCH L X 1.37 INCH W X 0.187 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.75 INCH OUTER DIAMETER 0.937 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 5.792 INCH OVERALL LENGTH 2.13 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE I-76 DIE INDEX 3 INCH L X 1.37 INCH W X 0.187 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.75 INCH OUTER DIAMETER 0.937 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-400 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-400
Compression Cable Lug CLNU-400
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 5.792 INCH OVERALL LENGTH 2.13 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE I-76 DIE INDEX 3 INCH L X 1.37 INCH W X 0.187 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.75 INCH OUTER DIAMETER 0.937 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 5.792 INCH OVERALL LENGTH
  • 2.13 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 KCMIL CONDUCTOR SIZE
  • I-76 DIE INDEX
  • 3 INCH L X 1.37 INCH W X 0.187 INCH THK PAD SIZE
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.75 INCH
  • OUTER DIAMETER 0.937 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-400
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details