ILSCO Corporation Compression Cable Lug CLNU-300

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 5.587 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE I-66 DIE INDEX 3 INCH L X 1.19 INCH W X 0.152 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.66 INCH OUTER DIAMETER 0.812 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 5.587 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE I-66 DIE INDEX 3 INCH L X 1.19 INCH W X 0.152 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.66 INCH OUTER DIAMETER 0.812 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-300 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-300
Compression Cable Lug CLNU-300
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 5.587 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE I-66 DIE INDEX 3 INCH L X 1.19 INCH W X 0.152 INCH THK PAD SIZE LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.66 INCH OUTER DIAMETER 0.812 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 5.587 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 KCMIL CONDUCTOR SIZE
  • I-66 DIE INDEX
  • 3 INCH L X 1.19 INCH W X 0.152 INCH THK PAD SIZE
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.66 INCH
  • OUTER DIAMETER 0.812 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-300
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details