ILSCO Corporation Compression Cable Lug CLNU-2-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.75 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE I-33 DIE INDEX 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 45 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.312 INCH OUTER DIAMETER 0.421 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.75 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE I-33 DIE INDEX 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 45 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.312 INCH OUTER DIAMETER 0.421 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-2-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-2-4
Compression Cable Lug CLNU-2-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.75 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE I-33 DIE INDEX 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 45 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.312 INCH OUTER DIAMETER 0.421 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.75 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • I-33 DIE INDEX
  • 3 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE
  • 45 DEG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.312 INCH
  • OUTER DIAMETER 0.421 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-2-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1873805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS; Insulated
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details