ILSCO Corporation Compression Cable Lug CLNU-2/0-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.48 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE I-45 DIE INDEX 3 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE 45 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.437 INCH OUTER DIAMETER 0.562 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.48 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE I-45 DIE INDEX 3 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE 45 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.437 INCH OUTER DIAMETER 0.562 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNU-2/0-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNU-2/0-4
Compression Cable Lug CLNU-2/0-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.48 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE I-45 DIE INDEX 3 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE 45 DEG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.437 INCH OUTER DIAMETER 0.562 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNU MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4.48 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • I-45 DIE INDEX
  • 3 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE
  • 45 DEG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.437 INCH
  • OUTER DIAMETER 0.562 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNU-2/0-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Bootlace Ferrules - 1901985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details